TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD101JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD101JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD101JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD101JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621915
Single Layer Ceramic Capacitors 2621915
TDK CC45SL3DD101JYNNA

TDK CC45SL3DD101JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621914
Single Layer Ceramic Capacitors 2621914
TDK CC45SL3DD101JYNNA

TDK CC45SL3DD101JYNNA

Supplier's Site
Ceramic Capacitors - 445-15981-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15981-ND
Ceramic Capacitors 445-15981-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

100pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
100PF 2KV Capacitor
60-CC45SL3DD101JYNNA
100PF 2KV Capacitor 60-CC45SL3DD101JYNNA
CAP CER 100PF 2KV SL RADIAL Product overview: CC45SL3DD101JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3DD101JYNNA can be used for catalog matching and distributor lookup.

CAP CER 100PF 2KV SL RADIAL Product overview: CC45SL3DD101JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3DD101JYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360015-CC45SL3DD101JYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360015-CC45SL3DD101JYNNA
Capacitors - Ceramic Capacitors 1360015-CC45SL3DD101JYNNA
Win Source Part Number: 1360015-CC45SL3DD101 JYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CC45 Package: Bulk Product Status: Active Features: High Voltage, Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 2000V (2kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.295" Dia (7.50mm) Height - Seated (Max): 0.453" (11.50mm) ECCN: EAR99 Temperature Coefficient: SL Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360015-CC45SL3DD101JYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Package: Bulk
Product Status: Active
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - CC45SL3DD101JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD101JYNNA
Ceramic Capacitors CC45SL3DD101JYNNA
CAP CER 100PF 2KV SL RADIAL

CAP CER 100PF 2KV SL RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 100Pf, 2Kv, Rad Rohs Compliant Tdk - 71AH2692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 100Pf, 2Kv, Rad Rohs Compliant Tdk
71AH2692
Capacitor, Ceramic Disc, 100Pf, 2Kv, Rad Rohs Compliant Tdk 71AH2692
CAPACITOR, CERAMIC DISC, 100PF, 2KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 100PF, 2KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD101JYNNA 2621915 445-15981-ND 60-CC45SL3DD101JYNNA 1360015-CC45SL3DD101JYNNA CC45SL3DD101JYNNA 71AH2692
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors 100PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 100Pf, 2Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details