820pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Manufacturer: TDK Corporation
Win Source Part Number: 767587-CC45SL3AD821J
Series: CC45
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Features: High Voltage, Low Dissipation Factor
Package: Radial, Disc
Applications: General
Capacitance: 820pF
Tolerance: ±5%
Temperature Coefficient: SL
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Part Status: Obsolete(EOL)
Family Name: CC45
Categories: Capacitors
Dimension: 0.571" Dia (14.50mm)
Height - Seated (Maximum): 0.728" (18.50mm)
Voltage Rating DC: 1000V (1kV)
Alternative Parts (Cross-Reference): CC45SL3AD821JYNNA;
Introduction Date: August 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
CAP CER 820PF 1KV SL RADIAL Product overview: CC45SL3AD821JYNN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD821JYNN can be used for catalog matching and distributor lookup.
CAP CER 820PF 1KV SL RADIAL
CAP CER 820PF 1KV SL RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-2796-ND | 767587-CC45SL3AD821JYNN | 60-CC45SL3AD821JYNN | CC45SL3AD821JYNN | 769-CC45SL3AD821JYNN |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - CC45SL3AD821JYNN | 820PF 1KV Capacitor | Ceramic Capacitors | CAP CER 820PF 1KV SL RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |