TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD680JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD680JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD680JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD680JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621904
Single Layer Ceramic Capacitors 2621904
TDK CC45SL3AD680JYNNA

TDK CC45SL3AD680JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621905
Single Layer Ceramic Capacitors 2621905
TDK CC45SL3AD680JYNNA

TDK CC45SL3AD680JYNNA

Supplier's Site
Ceramic Capacitors - CC45SL3AD680JYNNA - 767260-CC45SL3AD680JYNNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC45SL3AD680JYNNA
767260-CC45SL3AD680JYNNA
Ceramic Capacitors - CC45SL3AD680JYNNA 767260-CC45SL3AD680JYNNA
Manufacturer: TDK Corporation Win Source Part Number: 767260-CC45SL3AD680J YNNA Series: CC45 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Features: High Voltage, Low Dissipation Factor Package: Radial, Disc Applications: General Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Straight Family Name: CC45 Categories: Capacitors Dimension: 0.217" Dia (5.50mm) Height - Seated (Maximum): 0.374" (9.50mm) Voltage Rating DC: 1000V (1kV) Alternative Parts (Cross-Reference): DEA1X3A680JC1B; DEA1X3A680JD1B; DEA1X3A680JP2A; Introduction Date: August 28, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 767260-CC45SL3AD680JYNNA
Series: CC45
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Features: High Voltage, Low Dissipation Factor
Package: Radial, Disc
Applications: General
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Family Name: CC45
Categories: Capacitors
Dimension: 0.217" Dia (5.50mm)
Height - Seated (Maximum): 0.374" (9.50mm)
Voltage Rating DC: 1000V (1kV)
Alternative Parts (Cross-Reference): DEA1X3A680JC1B; DEA1X3A680JD1B; DEA1X3A680JP2A;
Introduction Date: August 28, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
68PF 1KV Capacitor
60-CC45SL3AD680JYNNA
68PF 1KV Capacitor 60-CC45SL3AD680JYNNA
CAP CER 68PF 1KV SL RADIAL Product overview: CC45SL3AD680JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD680JYNNA can be used for catalog matching and distributor lookup.

CAP CER 68PF 1KV SL RADIAL Product overview: CC45SL3AD680JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD680JYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15978-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15978-ND
Ceramic Capacitors 445-15978-ND
68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 68Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 68Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2687
Capacitor, Ceramic Disc, 68Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2687
CAPACITOR, CERAMIC DISC, 68PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 68PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3AD680JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3AD680JYNNA
Ceramic Capacitors CC45SL3AD680JYNNA
CAP CER 68PF 1KV SL RADIAL

CAP CER 68PF 1KV SL RADIAL

Supplier's Site Datasheet
CAP CER 68PF 1KV SL RADIAL - 769-CC45SL3AD680JYNNA - Utmel Electronic Limited
Hong Kong, China
CAP CER 68PF 1KV SL RADIAL
769-CC45SL3AD680JYNNA
CAP CER 68PF 1KV SL RADIAL 769-CC45SL3AD680JYNNA
CAP CER 68PF 1KV SL RADIAL

CAP CER 68PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD680JYNNA 2621904 767260-CC45SL3AD680JYNNA 60-CC45SL3AD680JYNNA 445-15978-ND 71AH2687 CC45SL3AD680JYNNA 769-CC45SL3AD680JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors - CC45SL3AD680JYNNA 68PF 1KV Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 68Pf, 1Kv, Rad Rohs Compliant Tdk Ceramic Capacitors CAP CER 68PF 1KV SL RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers