TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD471JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD471JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD471JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD471JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CC45SL3AD471JYVNA - 866031-CC45SL3AD471JYVNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC45SL3AD471JYVNA
866031-CC45SL3AD471JYVNA
Ceramic Capacitors - CC45SL3AD471JYVNA 866031-CC45SL3AD471JYVNA
Manufacturer: TDK Corporation Win Source Part Number: 866031-CC45SL3AD471J YVNA Series: CC45 Operating Temperature Range: -25°C ~ 125°C Features: 470 pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8532.24.0060 Other Part Number: 445-181668, CC45SL3AD471JYVNA-ND , CC45SL3AD471JYVNA62

Manufacturer: TDK Corporation
Win Source Part Number: 866031-CC45SL3AD471JYVNA
Series: CC45
Operating Temperature Range: -25°C ~ 125°C
Features: 470 pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.24.0060
Other Part Number: 445-181668, CC45SL3AD471JYVNA-ND, CC45SL3AD471JYVNA62

Buy Now
Single Layer Ceramic Capacitors - 2621898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621898P
Single Layer Ceramic Capacitors 2621898P
TDK CC45SL3AD471JYVNA

TDK CC45SL3AD471JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621897
Single Layer Ceramic Capacitors 2621897
TDK CC45SL3AD471JYVNA

TDK CC45SL3AD471JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621898
Single Layer Ceramic Capacitors 2621898
TDK CC45SL3AD471JYVNA

TDK CC45SL3AD471JYVNA

Supplier's Site
Ceramic Capacitors - 445-CC45SL3AD471JYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD471JYVNACT-ND
Ceramic Capacitors 445-CC45SL3AD471JYVNACT-ND
CAP CER 470PF 1KV SL RADIAL

CAP CER 470PF 1KV SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - 445-CC45SL3AD471JYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD471JYVNATB-ND
Ceramic Capacitors 445-CC45SL3AD471JYVNATB-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

470pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF 1KV Capacitor
60-CC45SL3AD471JYVNA
470PF 1KV Capacitor 60-CC45SL3AD471JYVNA
CAP CER 470PF 1KV SL RADIAL Product overview: CC45SL3AD471JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD471JYVNA can be used for catalog matching and distributor lookup.

CAP CER 470PF 1KV SL RADIAL Product overview: CC45SL3AD471JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD471JYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2684
Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2684
CAPACITOR, CERAMIC DISC, 470PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 470PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3AD471JYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3AD471JYVNA
Ceramic Capacitors CC45SL3AD471JYVNA
CAP CER 470PF 1KV SL RADIAL

CAP CER 470PF 1KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD471JYVNA 866031-CC45SL3AD471JYVNA 2621898P 445-CC45SL3AD471JYVNACT-ND 60-CC45SL3AD471JYVNA 71AH2684 CC45SL3AD471JYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CC45SL3AD471JYVNA Single Layer Ceramic Capacitors Ceramic Capacitors 470PF 1KV Capacitor Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details