TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD390JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD390JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD390JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD390JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-180984-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180984-ND
Ceramic Capacitors 445-180984-ND
39pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

39pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Disc Capacitor, 39Pf, 1Kv, Radial Rohs Compliant Tdk - 29AJ4418 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 39Pf, 1Kv, Radial Rohs Compliant Tdk
29AJ4418
Disc Capacitor, 39Pf, 1Kv, Radial Rohs Compliant Tdk 29AJ4418
DISC CAPACITOR, 39PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 39PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3AD390JYGNA 445-180984-ND 29AJ4418
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Disc Capacitor, 39Pf, 1Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers