The TDK Ceramic Disc Capacitor, part number 71AH2674, features a capacitance of 220 pF and a rated voltage of 1 kV. It is designed for high voltage applications and is part of the CC45 series, which is known for its low dissipation factor and reduced self-heating at high frequencies. This capacitor is RoHS compliant, indicating it is free from lead and halogens, making it suitable for environmentally conscious designs. The operating temperature range is from -25°C to +125°C, accommodating various environmental conditions. It is intended for use in general electronic equipment, including power supplies, but is not recommended for critical applications such as medical or aerospace equipment. The product is available in bulk packaging, with a quantity of 1000 pieces per bag.
High Voltage (1000V and over), Low Dissipation
220pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
220pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Win Source Part Number: 1359987-CC45SL3AD221
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.335" Dia (8.50mm)
Height - Seated (Max): 0.492" (12.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked
Product Status: Active
CAP CER 220PF 1KV SL RADIAL Product overview: CC45SL3AD221JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD221JYVNA
TDK CC45SL3AD221JYVNA
±5% 220pF SL 1kV Straight,P=5mm Ceramic Disc Capacitors ROHS
CAP CER 220PF 1KV SL RADIAL
CAPACITOR, CERAMIC DISC, 220PF, 1KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3AD221JYVNA | 445-175500-1-ND | 1359987-CC45SL3AD221JYVNA | 60-CC45SL3AD221JYVNA | 2621870 | CC45SL3AD221JYVNA | CC45SL3AD221JYVNA | 71AH2674 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 220PF 1KV Capacitor | Single Layer Ceramic Capacitors | Capacitors >> Ceramic Disc Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 220Pf, 1Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | ||||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |