TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD181JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD181JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD181JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD181JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-180982-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180982-ND
Ceramic Capacitors 445-180982-ND
180pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

180pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9357 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9357
Ceramic Capacitors Rohs Compliant Tdk 57AK9357
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3AD181JYNNA 445-180982-ND 57AK9357
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1210Y1K50822KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details