TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD151JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD151JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD151JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD151JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621855
Single Layer Ceramic Capacitors 2621855
TDK CC45SL3AD151JYVNA

TDK CC45SL3AD151JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621856
Single Layer Ceramic Capacitors 2621856
TDK CC45SL3AD151JYVNA

TDK CC45SL3AD151JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621856P
Single Layer Ceramic Capacitors 2621856P
TDK CC45SL3AD151JYVNA

TDK CC45SL3AD151JYVNA

Supplier's Site
Ceramic Capacitors - 445-CC45SL3AD151JYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD151JYVNATB-ND
Ceramic Capacitors 445-CC45SL3AD151JYVNATB-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

150pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CC45SL3AD151JYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD151JYVNACT-ND
Ceramic Capacitors 445-CC45SL3AD151JYVNACT-ND
150pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

150pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CC45SL3AD151JYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3AD151JYVNA
Ceramic Capacitors CC45SL3AD151JYVNA
CAP CER 150PF 1KV SL RADIAL

CAP CER 150PF 1KV SL RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 150Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 150Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2668
Capacitor, Ceramic Disc, 150Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2668
CAPACITOR, CERAMIC DISC, 150PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 150PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD151JYVNA 2621855 445-CC45SL3AD151JYVNATB-ND CC45SL3AD151JYVNA 71AH2668
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 150Pf, 1Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details