TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD121JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD121JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD121JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD121JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-CC45SL3AD121JYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD121JYVNACT-ND
Ceramic Capacitors 445-CC45SL3AD121JYVNACT-ND
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - 445-CC45SL3AD121JYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD121JYVNATB-ND
Ceramic Capacitors 445-CC45SL3AD121JYVNATB-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621852P
Single Layer Ceramic Capacitors 2621852P
TDK CC45SL3AD121JYVNA

TDK CC45SL3AD121JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621851
Single Layer Ceramic Capacitors 2621851
TDK CC45SL3AD121JYVNA

TDK CC45SL3AD121JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621852
Single Layer Ceramic Capacitors 2621852
TDK CC45SL3AD121JYVNA

TDK CC45SL3AD121JYVNA

Supplier's Site
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2666
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2666
CAPACITOR, CERAMIC DISC, 120PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 120PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD121JYVNA 445-CC45SL3AD121JYVNACT-ND 2621852P 71AH2666
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details