TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD121JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD121JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD121JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD121JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-174358-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174358-ND
Ceramic Capacitors 445-174358-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2665 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2665
Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2665
CAPACITOR, CERAMIC DISC, 120PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 120PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3AD121JYNNA 445-174358-ND 71AH2665
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 120Pf, 1Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details