High Voltage (1000V and over), Low Dissipation
100pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
CAP CER 100PF 1KV SL RADIAL
CAPACITOR, CERAMIC DISC, 100PF, 1KV, RAD ROHS COMPLIANT: YES
CAP CER 100PF 1KV SL RADIAL
| TDK Corporation | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3AD101JYNNA | 445-15971-ND | 2621848 | CC45SL3AD101JYNNA | 71AH2664 | CC45SL3AD101JYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 100Pf, 1Kv, Rad Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |