TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-4812SFH-E CC30-4812SFH-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866021-CC30-4812SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866021-CC30-4812SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-4812SFH-E - 866021-CC30-4812SFH-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-4812SFH-E
866021-CC30-4812SFH-E
Power Supplies Board Mount DCDC Converters - CC30-4812SFH-E 866021-CC30-4812SFH-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866021-CC30-4812SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866021-CC30-4812SFH-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 2.5A 36V - 76V Input
Package: Tray
Package: 20-DIP Module, 17 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866021-CC30-4812SFH-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-4812SFH-E
Package Type DIP; Other; 20-DIP Module, 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533A - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
DC-DC Converters - 1238396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details