TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-4805SFH-E CC30-4805SFH-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866020-CC30-4805SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 6A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: CC304805SFHE, 1043-CC30-4805SFH-E
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866020-CC30-4805SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 6A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: CC304805SFHE, 1043-CC30-4805SFH-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-4805SFH-E - 866020-CC30-4805SFH-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-4805SFH-E
866020-CC30-4805SFH-E
Power Supplies Board Mount DCDC Converters - CC30-4805SFH-E 866020-CC30-4805SFH-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866020-CC30-4805SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 6A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: CC304805SFHE, 1043-CC30-4805SFH-E

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866020-CC30-4805SFH-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 6A 36V - 76V Input
Package: Tray
Package: 20-DIP Module, 17 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: CC304805SFHE, 1043-CC30-4805SFH-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866020-CC30-4805SFH-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-4805SFH-E
Package Type DIP; Other; 20-DIP Module, 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226174P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details