TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-4803SRP-E CC30-4803SRP-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866019-CC30-4803SRP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-SMD Module, 17 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866019-CC30-4803SRP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-SMD Module, 17 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-4803SRP-E - 866019-CC30-4803SRP-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-4803SRP-E
866019-CC30-4803SRP-E
Power Supplies Board Mount DCDC Converters - CC30-4803SRP-E 866019-CC30-4803SRP-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866019-CC30-4803SRP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-SMD Module, 17 Leads Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866019-CC30-4803SRP-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input
Package: Tray
Package: 20-SMD Module, 17 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866019-CC30-4803SRP-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-4803SRP-E
Package Type Other; 20-SMD Module, 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details