TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-4803SFP-E CC30-4803SFP-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 914991-CC30-4803SFP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 285-1959, CC304803SFPE
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 914991-CC30-4803SFP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 285-1959, CC304803SFPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-4803SFP-E - 914991-CC30-4803SFP-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-4803SFP-E
914991-CC30-4803SFP-E
Power Supplies Board Mount DCDC Converters - CC30-4803SFP-E 914991-CC30-4803SFP-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 914991-CC30-4803SFP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input Package: Tray Package: 20-DIP Module, 17 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 285-1959, CC304803SFPE

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 914991-CC30-4803SFP-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 36V - 76V Input
Package: Tray
Package: 20-DIP Module, 17 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 285-1959, CC304803SFPE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 914991-CC30-4803SFP-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-4803SFP-E
Package Type DIP; Other; 20-DIP Module, 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3888MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details