TDK-Lambda Americas Inc., High Power Division 15V 30W DC-DC Converter IC CC30-2415SFP-E

Description
DC DC CONVERTER 15V 30W Product overview: CC30-2415SFP-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2415SFP-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 30W Product overview: CC30-2415SFP-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2415SFP-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 30W DC-DC Converter IC - 132-CC30-2415SFP-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 30W DC-DC Converter IC
132-CC30-2415SFP-E
15V 30W DC-DC Converter IC 132-CC30-2415SFP-E
DC DC CONVERTER 15V 30W Product overview: CC30-2415SFP-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2415SFP-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 30W Product overview: CC30-2415SFP-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2415SFP-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CC30-2415SFP-E - 866018-CC30-2415SFP-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-2415SFP-E
866018-CC30-2415SFP-E
Power Supplies Board Mount DCDC Converters - CC30-2415SFP-E 866018-CC30-2415SFP-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866018-CC30-2415SFP- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 15V - - 2A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC30-2415 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: 285-1964, CC302415SFPE

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866018-CC30-2415SFP-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 15V - - 2A 18V - 36V Input
Package: 20-DIP Module, 17 Leads
Package: Tray
Mounting: Through Hole
Family Name: CC30-2415
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 285-1964, CC302415SFPE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC30-2415SFP-E 866018-CC30-2415SFP-E
Product Name 15V 30W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CC30-2415SFP-E
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data