TDK-Lambda Americas Inc., High Power Division DC-DC Converter CC30-2405SFP-E

Description
The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating. Features Compact Footprint / Low Profile 24V Inputs 3.3V to 15V Outputs Five Sided Shielding (Cased Version) Input - Output Isolation Parallel Operation Through Hole or SMT Versions DC OK signal Sequencing pin Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating. Features Compact Footprint / Low Profile 24V Inputs 3.3V to 15V Outputs Five Sided Shielding (Cased Version) Input - Output Isolation Parallel Operation Through Hole or SMT Versions DC OK signal Sequencing pin Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - CC30-2405SFP-E - TDK-Lambda Europe GmbH
Achern, Germany
DC-DC Converter
CC30-2405SFP-E
DC-DC Converter CC30-2405SFP-E
The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating. Features Compact Footprint / Low Profile 24V Inputs 3.3V to 15V Outputs Five Sided Shielding (Cased Version) Input - Output Isolation Parallel Operation Through Hole or SMT Versions DC OK signal Sequencing pin Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

The CC-P-E series offers users features not commonly found in low power DC-DC converters. These 15W and 30W products feature an ultra-low profile, five-sided shielding, the ability to connect in parallel, sequencing and a DC Good signal. Versions without the metal case have a 1500Vdc input to output isolation rating.

Features

  • Compact Footprint / Low Profile
  • 24V Inputs
  • 3.3V to 15V Outputs
  • Five Sided Shielding (Cased Version)
  • Input - Output Isolation
  • Parallel Operation
  • Through Hole or SMT Versions
  • DC OK signal
  • Sequencing pin

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC-DC Converters - CC30-2405SFP-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC30-2405SFP-E
DC-DC Converters CC30-2405SFP-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-1960-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-1960-ND
DC DC Converters 285-1960-ND
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 6A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda - 61R9456 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda
61R9456
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda 61R9456
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CC30-2405SFP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC30-2405SFP-E
Power Supplies - Board Mount - DC DC Converters CC30-2405SFP-E
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CC30-2405SFP-E CC30-2405SFP-E 285-1960-ND 61R9456 CC30-2405SFP-E
Product Name DC-DC Converter DC-DC Converters DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Regulatory Compliance Certifications - IEC/EN/UL/CSA60950-1, IEC/EN/UL/CSA62368-1 and CE Mark CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
DC Output Current 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details