TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC30-2405SFP-E

Description
Win Source Part Number: 1350912-CC30-2405SFP -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-P-E (30W) Type: Isolated Module Package: Tray Size / Dimension: 1.51" L x 1.32" W x 0.33" H (38.4mm x 33.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC30-2405 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350912-CC30-2405SFP -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-P-E (30W) Type: Isolated Module Package: Tray Size / Dimension: 1.51" L x 1.32" W x 0.33" H (38.4mm x 33.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC30-2405 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350912-CC30-2405SFP-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350912-CC30-2405SFP-E
Power Supplies - Board Mount - DC DC Converters 1350912-CC30-2405SFP-E
Win Source Part Number: 1350912-CC30-2405SFP -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-P-E (30W) Type: Isolated Module Package: Tray Size / Dimension: 1.51" L x 1.32" W x 0.33" H (38.4mm x 33.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC30-2405 California Prop 65: Warning Information

Win Source Part Number: 1350912-CC30-2405SFP-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-P-E (30W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.51" L x 1.32" W x 0.33" H (38.4mm x 33.5mm x 8.3mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 20-DIP Module, 17 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC30-2405
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350912-CC30-2405SFP-E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck Boost 42V Step-Down DC-DC Converter IC - 715-LM5175QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details