TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-2403SRH-E CC30-2403SRH-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866017-CC30-2403SRH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-SMD Module, 17 Leads Package: Tray Mounting: Surface Mount Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866017-CC30-2403SRH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-SMD Module, 17 Leads Package: Tray Mounting: Surface Mount Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-2403SRH-E - 866017-CC30-2403SRH-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-2403SRH-E
866017-CC30-2403SRH-E
Power Supplies Board Mount DCDC Converters - CC30-2403SRH-E 866017-CC30-2403SRH-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866017-CC30-2403SRH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-SMD Module, 17 Leads Package: Tray Mounting: Surface Mount Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866017-CC30-2403SRH-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input
Package: 20-SMD Module, 17 Leads
Package: Tray
Mounting: Surface Mount
Family Name: CC30-2403
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 866017-CC30-2403SRH-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-2403SRH-E
Package Type Other; Tray
Unlock Full Specs
to access all available technical data