TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC30-2403SFH-E CC30-2403SFH-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866016-CC30-2403SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866016-CC30-2403SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC30-2403SFH-E - 866016-CC30-2403SFH-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC30-2403SFH-E
866016-CC30-2403SFH-E
Power Supplies Board Mount DCDC Converters - CC30-2403SFH-E 866016-CC30-2403SFH-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866016-CC30-2403SFH- E Series: CC-P-E (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input Package: 20-DIP Module, 17 Leads Package: Tray Mounting: Through Hole Family Name: CC30-2403 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866016-CC30-2403SFH-E
Series: CC-P-E (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 9A 18V - 36V Input
Package: 20-DIP Module, 17 Leads
Package: Tray
Mounting: Through Hole
Family Name: CC30-2403
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
3.3V 30W DC-DC Converter IC - 132-CC30-2403SFH-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 30W DC-DC Converter IC
132-CC30-2403SFH-E
3.3V 30W DC-DC Converter IC 132-CC30-2403SFH-E
DC DC CONVERTER 3.3V 30W Product overview: CC30-2403SFH-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2403SFH-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 30W Product overview: CC30-2403SFH-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC30-2403SFH-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 866016-CC30-2403SFH-E 132-CC30-2403SFH-E
Product Name Power Supplies Board Mount DCDC Converters - CC30-2403SFH-E 3.3V 30W DC-DC Converter IC
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers