TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC3-2412SR-E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Type: Isolated Module Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Type: Isolated Module Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Type: Isolated Module Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 7-SMD Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (3W)
Package: Tray
Type: Isolated Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 7-SMD Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010515DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Buck SMD Step-Down DC-DC Converter IC - 715-111-4127PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details