TDK-Lambda Americas Inc. 5V 3W DC-DC Converter IC CC3-2405SF-E

Description
DC DC CONVERTER 5V 3W Product overview: CC3-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2405SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 3W Product overview: CC3-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2405SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3W DC-DC Converter IC - 132-CC3-2405SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-CC3-2405SF-E
5V 3W DC-DC Converter IC 132-CC3-2405SF-E
DC DC CONVERTER 5V 3W Product overview: CC3-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2405SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: CC3-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-2405SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 1263537 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263537
DC-DC Converters 1263537
TDK-Lambda CC3-2405SF-E DC/DC Converter

TDK-Lambda CC3-2405SF-E DC/DC Converter

Supplier's Site
DC-DC Converters - 5248207 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248207
DC-DC Converters 5248207
TDK-Lambda CC3-2405SF-E DC/DC Converter

TDK-Lambda CC3-2405SF-E DC/DC Converter

Supplier's Site
Power Supplies Board Mount DCDC Converters - CC3-2405SF-E - 866027-CC3-2405SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC3-2405SF-E
866027-CC3-2405SF-E
Power Supplies Board Mount DCDC Converters - CC3-2405SF-E 866027-CC3-2405SF-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866027-CC3-2405SF-E Series: CC-E (3W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 600mA 18V - 36V Input Package: 7-DIP Module Package: Tray Mounting: Through Hole Family Name: CC3-2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: 445-2475, CC32405SFE

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866027-CC3-2405SF-E
Series: CC-E (3W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 600mA 18V - 36V Input
Package: 7-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: CC3-2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 445-2475, CC32405SFE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC3-2405SF-E 1263537 5248207 866027-CC3-2405SF-E
Product Name 5V 3W DC-DC Converter IC DC-DC Converters DC-DC Converters Power Supplies Board Mount DCDC Converters - CC3-2405SF-E
Package Type Other; Tray DIP; Other; Dip DIP; Other; Pdip Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers