TDK-Lambda Americas Inc. DC-DC Converters CC3-1212SF-E

Description
TDK-Lambda CC3-1212SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC3-1212SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248184 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248184
DC-DC Converters 5248184
TDK-Lambda CC3-1212SF-E DC/DC Converter

TDK-Lambda CC3-1212SF-E DC/DC Converter

Supplier's Site
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package / Case: 7-DIP Module Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C Applications: ITE (Commercial) Applications: CC3-1212 Control Features: Enable, Active Low Type: Isolated Module

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (3W)
Package / Case: 7-DIP Module
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Applications: ITE (Commercial)
Applications: CC3-1212
Control Features: Enable, Active Low
Type: Isolated Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248184
Product Name DC-DC Converters Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Pdip DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DC-DC Converters - 1226883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details