TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC3-1212DR-E

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Package / Case: 7-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Base Product Number: CC3-1212 Size / Dimension: 0.90" L x 0.65" W x 0.35" H (22.9mm x 16.6mm x 8.8mm) Applications: ITE (Commercial)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Package / Case: 7-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Base Product Number: CC3-1212 Size / Dimension: 0.90" L x 0.65" W x 0.35" H (22.9mm x 16.6mm x 8.8mm) Applications: ITE (Commercial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Package / Case: 7-SMD Module Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C Base Product Number: CC3-1212 Size / Dimension: 0.90" L x 0.65" W x 0.35" H (22.9mm x 16.6mm x 8.8mm) Applications: ITE (Commercial)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (3W)
Package: Tray
Package / Case: 7-SMD Module
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C
Base Product Number: CC3-1212
Size / Dimension: 0.90" L x 0.65" W x 0.35" H (22.9mm x 16.6mm x 8.8mm)
Applications: ITE (Commercial)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228203P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details