TDK-Lambda Americas Inc. -12V -15V 3W DC-DC Converter IC CC3-1212DF-E

Description
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-1212DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1212DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-1212DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1212DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V -15V 3W DC-DC Converter IC - 132-CC3-1212DF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V -15V 3W DC-DC Converter IC
132-CC3-1212DF-E
-12V -15V 3W DC-DC Converter IC 132-CC3-1212DF-E
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-1212DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1212DF-E can be used for catalog matching and distributor lookup.

DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-1212DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1212DF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (3W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 2 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (3W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 2
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Size / Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)

Buy Now Datasheet
DC-DC Converters - 1263538 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263538
DC-DC Converters 1263538
TDK-Lambda CC3-1212DF-E DC/DC Converter

TDK-Lambda CC3-1212DF-E DC/DC Converter

Supplier's Site
DC-DC Converters - 5248190 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248190
DC-DC Converters 5248190
TDK-Lambda CC3-1212DF-E DC/DC Converter

TDK-Lambda CC3-1212DF-E DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC3-1212DF-E 1263538 5248190
Product Name -12V -15V 3W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters DC-DC Converters DC-DC Converters
Package Type Other; Tray DIP; Other; Tray DIP; Other; Dip DIP; Other; Pdip
Unlock Full Specs
to access all available technical data