TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - CC3-1205SR-E CC3-1205SR-E

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866024-CC3-1205SR-E Series: CC-E (3W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 600mA 9V - 18V Input Package: 7-SMD Module Package: Tray Mounting: Surface Mount Family Name: CC3-1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC31205SRE, 445-2471
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866024-CC3-1205SR-E Series: CC-E (3W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 600mA 9V - 18V Input Package: 7-SMD Module Package: Tray Mounting: Surface Mount Family Name: CC3-1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC31205SRE, 445-2471
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CC3-1205SR-E - 866024-CC3-1205SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC3-1205SR-E
866024-CC3-1205SR-E
Power Supplies Board Mount DCDC Converters - CC3-1205SR-E 866024-CC3-1205SR-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866024-CC3-1205SR-E Series: CC-E (3W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 600mA 9V - 18V Input Package: 7-SMD Module Package: Tray Mounting: Surface Mount Family Name: CC3-1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: CC31205SRE, 445-2471

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866024-CC3-1205SR-E
Series: CC-E (3W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 600mA 9V - 18V Input
Package: 7-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: CC3-1205
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: CC31205SRE, 445-2471

Buy Now Datasheet
5V 3W DC-DC Converter IC - 132-CC3-1205SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-CC3-1205SR-E
5V 3W DC-DC Converter IC 132-CC3-1205SR-E
DC DC CONVERTER 5V 3W Product overview: CC3-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1205SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: CC3-1205SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1205SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 866024-CC3-1205SR-E 132-CC3-1205SR-E
Product Name Power Supplies Board Mount DCDC Converters - CC3-1205SR-E 5V 3W DC-DC Converter IC
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
LM25115 42V, Secondary Side Post Regulator/Synchronous Buck Controller - LM25115MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP,WSON
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 776-AAT2614IDG-2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details