TDK Corporation 3.3V 3W DC-DC Converter IC CC3-1203SR-E

Description
DC DC CONVERTER 3.3V 3W Product overview: CC3-1203SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1203SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 3W Product overview: CC3-1203SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1203SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 3W DC-DC Converter IC - 132-CC3-1203SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 3W DC-DC Converter IC
132-CC3-1203SR-E
3.3V 3W DC-DC Converter IC 132-CC3-1203SR-E
DC DC CONVERTER 3.3V 3W Product overview: CC3-1203SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1203SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 3W Product overview: CC3-1203SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1203SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-CC3-1203SR-E
Product Name 3.3V 3W DC-DC Converter IC
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Through-Hole 5V 3A 38V DC-DC Converter IC - 132-PT6302R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers