TDK-Lambda CC3-1203SF-E DC/DC Converter
TDK-Lambda CC3-1203SF-E DC/DC Converter
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (3W)
Package: Tray
Product Status: Active
Type: Isolated Module
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Size / Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
Control Features: Enable, Active Low
DC DC CONVERTER 3.3V 3W Product overview: CC3-1203SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-1203SF-E can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 2040373 | 132-CC3-1203SF-E | |
| Product Name | DC-DC Converters | Power Supplies - Board Mount DC DC Converters | 3.3V 3W DC-DC Converter IC |
| Input Voltage | 18 volts | 18 volts |