TDK-Lambda Americas Inc. DC-DC Converters CC3-0512SR-E

Description
TDK-Lambda CC3-0512SR-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC3-0512SR-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 2040370 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040370
DC-DC Converters 2040370
TDK-Lambda CC3-0512SR-E DC/DC Converter

TDK-Lambda CC3-0512SR-E DC/DC Converter

Supplier's Site
DC-DC Converters - 2040371 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040371
DC-DC Converters 2040371
TDK-Lambda CC3-0512SR-E DC/DC Converter

TDK-Lambda CC3-0512SR-E DC/DC Converter

Supplier's Site
15V 3W DC-DC Converter IC - 132-CC3-0512SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 3W DC-DC Converter IC
132-CC3-0512SR-E
15V 3W DC-DC Converter IC 132-CC3-0512SR-E
DC DC CONVERTER 12-15V 3W Product overview: CC3-0512SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 3W Product overview: CC3-0512SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 2040370 132-CC3-0512SR-E
Product Name DC-DC Converters 15V 3W DC-DC Converter IC
Input Voltage 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1226912P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details