TDK-Lambda Americas Inc. Power Supplies - Board Mount - DC DC Converters CC3-0512SF-E

Description
Win Source Part Number: 1051418-CC3-0512SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): REC3-2415SR/H1; CC3-0503SF-E; CC3-0505SF-E; CC1R5-0512SF-E; REC3-0512SR/H1; NMV0509DAC; REC3-0505SR/H1CC-3-0 512SF-E; CC30512SFE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2466,CC30512SFE Base Product Number: CC3-0512
Request a Quote Datasheet
Description
Win Source Part Number: 1051418-CC3-0512SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): REC3-2415SR/H1; CC3-0503SF-E; CC3-0505SF-E; CC1R5-0512SF-E; REC3-0512SR/H1; NMV0509DAC; REC3-0505SR/H1CC-3-0 512SF-E; CC30512SFE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2466,CC30512SFE Base Product Number: CC3-0512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1051418-CC3-0512SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051418-CC3-0512SF-E
Power Supplies - Board Mount - DC DC Converters 1051418-CC3-0512SF-E
Win Source Part Number: 1051418-CC3-0512SF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): REC3-2415SR/H1; CC3-0503SF-E; CC3-0505SF-E; CC1R5-0512SF-E; REC3-0512SR/H1; NMV0509DAC; REC3-0505SR/H1CC-3-0 512SF-E; CC30512SFE; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2466,CC30512SFE Base Product Number: CC3-0512

Win Source Part Number: 1051418-CC3-0512SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (3W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
Alternative Parts (Cross-Reference): REC3-2415SR/H1; CC3-0503SF-E; CC3-0505SF-E; CC1R5-0512SF-E; REC3-0512SR/H1; NMV0509DAC; REC3-0505SR/H1CC-3-0512SF-E; CC30512SFE;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2466,CC30512SFE
Base Product Number: CC3-0512

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1051418-CC3-0512SF-E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3A Boost DC-DC Converter IC - 739-AAT2215IWP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.75 volts
View Details
DC-DC Converters - 1228015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers