TDK-Lambda Americas Inc. -12V -15V 3W DC-DC Converter IC CC3-0512DF-E

Description
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V -15V 3W DC-DC Converter IC - 132-CC3-0512DF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V -15V 3W DC-DC Converter IC
132-CC3-0512DF-E
-12V -15V 3W DC-DC Converter IC 132-CC3-0512DF-E
DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512DF-E can be used for catalog matching and distributor lookup.

DC DC CNVRTR +/-12V TO +/-15V 3W Product overview: CC3-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC3-0512DF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1051441-CC3-0512DF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051441-CC3-0512DF-E
Power Supplies - Board Mount - DC DC Converters 1051441-CC3-0512DF-E
Win Source Part Number: 1051441-CC3-0512DF-E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (3W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Voltage - Output 2: -12 ~ -15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC1R5-0512DF-E; CC3-1212DF-E; CC3-2412DF-E; NMH0509DC; NMH0512DC; NMA0505DCCC-3-0512DF -E; CC30512DFE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC30512DFE,445-2465 Base Product Number: CC3-0512

Win Source Part Number: 1051441-CC3-0512DF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (3W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12 ~ 15V
Voltage - Output 2: -12 ~ -15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
Alternative Parts (Cross-Reference): CC1R5-0512DF-E; CC3-1212DF-E; CC3-2412DF-E; NMH0509DC; NMH0512DC; NMA0505DCCC-3-0512DF-E; CC30512DFE;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC30512DFE,445-2465
Base Product Number: CC3-0512

Buy Now Datasheet
DC-DC Converters - 5248162 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248162
DC-DC Converters 5248162
TDK-Lambda CC3-0512DF-E DC/DC Converter

TDK-Lambda CC3-0512DF-E DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC3-0512DF-E 1051441-CC3-0512DF-E 5248162
Product Name -12V -15V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters DC-DC Converters
Package Type Other; Tray DIP; Other; Tray DIP; Other; Pdip
Unlock Full Specs
to access all available technical data