TDK-Lambda Americas Inc. DC-DC Converters CC3-0505SF-E

Description
TDK-Lambda CC3-0505SF-E DC/DC Converter
Request a Quote Datasheet
Description
TDK-Lambda CC3-0505SF-E DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248134 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248134
DC-DC Converters 5248134
TDK-Lambda CC3-0505SF-E DC/DC Converter

TDK-Lambda CC3-0505SF-E DC/DC Converter

Supplier's Site
Power Supplies Board Mount DCDC Converters - CC3-0505SF-E - 866023-CC3-0505SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CC3-0505SF-E
866023-CC3-0505SF-E
Power Supplies Board Mount DCDC Converters - CC3-0505SF-E 866023-CC3-0505SF-E
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 866023-CC3-0505SF-E Series: CC-E (3W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 600mA 4.5V - 9V Input Package: 7-DIP Module Package: Tray Mounting: Through Hole Family Name: CC3-0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8504.40.9580 Other Part Number: 445-2464, CC30505SFE

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 866023-CC3-0505SF-E
Series: CC-E (3W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 600mA 4.5V - 9V Input
Package: 7-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: CC3-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8504.40.9580
Other Part Number: 445-2464, CC30505SFE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248134 866023-CC3-0505SF-E
Product Name DC-DC Converters Power Supplies Board Mount DCDC Converters - CC3-0505SF-E
Package Type DIP; Other; Pdip Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A Step-Down DC-DC Converter IC - 739-IR3846AMTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 17 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4501N - 930949-PT4501N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details