TDK-Lambda CC3-0503SF-E DC/DC Converter
Win Source Part Number: 1051417-CC3-0503SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (3W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 3.3V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.90" L x 0.65" W x 0.34" H (22.9mm x 16.6mm x 8.5mm)
Alternative Parts (Cross-Reference): REC3-0505SR/H1; CC3-0505SF-E; CC1R5-0503SF-E; CC3-0512SF-E; REC3-0512SR/H1; NMV0509DACCC-3-0503S
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC30503SFE,445-2462
Base Product Number: CC3-0503
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 5248128 | 1051417-CC3-0503SF-E |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Pdip | DIP; Other; Tray |