TDK-Lambda Americas Inc., High Power Division PMIC - PMIC - Voltage Regulators - Linear + Switching - CC3-0312DF-E CC3-0312DF-E

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051416-CC3-0312DF-E Length: 16.6 mm Mounting: SMD (SMT) Height: 8.5 mm Output Power: 3 W Width: 22.86 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: Module Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051416-CC3-0312DF-E Length: 16.6 mm Mounting: SMD (SMT) Height: 8.5 mm Output Power: 3 W Width: 22.86 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: Module Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - CC3-0312DF-E - 1051416-CC3-0312DF-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - CC3-0312DF-E
1051416-CC3-0312DF-E
PMIC - PMIC - Voltage Regulators - Linear + Switching - CC3-0312DF-E 1051416-CC3-0312DF-E
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051416-CC3-0312DF-E Length: 16.6 mm Mounting: SMD (SMT) Height: 8.5 mm Output Power: 3 W Width: 22.86 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: Module Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051416-CC3-0312DF-E
Length: 16.6 mm
Mounting: SMD (SMT)
Height: 8.5 mm
Output Power: 3 W
Width: 22.86 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1051416-CC3-0312DF-E
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - CC3-0312DF-E
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - CS5201-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details