TDK-Lambda Americas Inc., High Power Division 5V 25W DC-DC Converter IC CC25-2405SF-E

Description
DC DC CONVERTER 5V 25W Product overview: CC25-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC25-2405SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 25W Product overview: CC25-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC25-2405SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 25W DC-DC Converter IC - 132-CC25-2405SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 25W DC-DC Converter IC
132-CC25-2405SF-E
5V 25W DC-DC Converter IC 132-CC25-2405SF-E
DC DC CONVERTER 5V 25W Product overview: CC25-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC25-2405SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 25W Product overview: CC25-2405SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 25W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC25-2405SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336780-CC25-2405SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336780-CC25-2405SF-E
Power Supplies - Board Mount - DC DC Converters 1336780-CC25-2405SF-E
Win Source Part Number: 1336780-CC25-2405SF- E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (25W) Type: Isolated Module Package: Tray Size / Dimension: 1.77" L x 1.70" W x 0.28" H (44.9mm x 43.2mm x 7.0mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 25 W Control Features: Enable, Active High Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 30-DIP Module, 25 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Product Status: Obsolete

Win Source Part Number: 1336780-CC25-2405SF-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (25W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.77" L x 1.70" W x 0.28" H (44.9mm x 43.2mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 25 W
Control Features: Enable, Active High
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 30-DIP Module, 25 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC25-2405SF-E 1336780-CC25-2405SF-E
Product Name 5V 25W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
CSD87351ZQ5D Synchronous Buck NexFET Power Block - CSD87351ZQ5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers