TDK Corporation 15V 1W DC-DC Converter IC CC1R5-4812SR-E

Description
DC DC CONVERTER 12-15V 1W Product overview: CC1R5-4812SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-4812SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12-15V 1W Product overview: CC1R5-4812SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-4812SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 1W DC-DC Converter IC - 132-CC1R5-4812SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W DC-DC Converter IC
132-CC1R5-4812SR-E
15V 1W DC-DC Converter IC 132-CC1R5-4812SR-E
DC DC CONVERTER 12-15V 1W Product overview: CC1R5-4812SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-4812SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 1W Product overview: CC1R5-4812SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-4812SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-CC1R5-4812SR-E
Product Name 15V 1W DC-DC Converter IC
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details
DCP022405D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers