TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC1R5-4805SF-E

Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 7-DIP Module Size / Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)

Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (1.5W)
Package: Tray
Product Status: Active
Type: Isolated Module
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Size / Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details