TDK-Lambda Americas Inc. DC-DC Converters CC1R5-2412SF-E

Description
TDK-Lambda CC1R5-2412SF-E
Request a Quote Datasheet
Description
TDK-Lambda CC1R5-2412SF-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 5248106 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5248106
DC-DC Converters 5248106
TDK-Lambda CC1R5-2412SF-E

TDK-Lambda CC1R5-2412SF-E

Supplier's Site
15V 1W DC-DC Converter IC - 132-CC1R5-2412SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W DC-DC Converter IC
132-CC1R5-2412SF-E
15V 1W DC-DC Converter IC 132-CC1R5-2412SF-E
DC DC CONVERTER 12-15V 1W Product overview: CC1R5-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 1W Product overview: CC1R5-2412SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1002757-CC1R5-2412SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1002757-CC1R5-2412SF-E
Power Supplies - Board Mount - DC DC Converters 1002757-CC1R5-2412SF-E
Win Source Part Number: 1002757-CC1R5-2412SF -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC1R52412SFE,445-245 9 Base Product Number: CC1R5

Win Source Part Number: 1002757-CC1R5-2412SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC1R52412SFE,445-2459
Base Product Number: CC1R5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 5248106 132-CC1R5-2412SF-E 1002757-CC1R5-2412SF-E
Product Name DC-DC Converters 15V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Pdip Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters, Digital Multiphase Controllers - PXM1310CDM-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
View Details
3 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details