TDK-Lambda Americas Inc., High Power Division -12V -15V 1W DC-DC Converter IC CC1R5-2412DR-E

Description
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-2412DR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412DR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-2412DR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412DR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V -15V 1W DC-DC Converter IC - 132-CC1R5-2412DR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V -15V 1W DC-DC Converter IC
132-CC1R5-2412DR-E
-12V -15V 1W DC-DC Converter IC 132-CC1R5-2412DR-E
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-2412DR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412DR-E can be used for catalog matching and distributor lookup.

DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-2412DR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2412DR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1340255-CC1R5-2412DR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340255-CC1R5-2412DR-E
Power Supplies - Board Mount - DC DC Converters 1340255-CC1R5-2412DR-E
Win Source Part Number: 1340255-CC1R5-2412DR -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 60mA, 60mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12 ~ 15V Voltage - Output 2: -12 ~ -15V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC1R5 California Prop 65: Warning Information

Win Source Part Number: 1340255-CC1R5-2412DR-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 60mA, 60mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12 ~ 15V
Voltage - Output 2: -12 ~ -15V
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC1R5
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC1R5-2412DR-E 1340255-CC1R5-2412DR-E
Product Name -12V -15V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive, Isolation Capable
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details