TDK-Lambda Americas Inc., High Power Division 3.3V 1W DC-DC Converter IC CC1R5-2403SR-E

Description
DC DC CONVERTER 3.3V 1W Product overview: CC1R5-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2403SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 1W Product overview: CC1R5-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2403SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1W DC-DC Converter IC - 132-CC1R5-2403SR-E - ERSAELECTRONICS PTE. LTD.
Singapore
3.3V 1W DC-DC Converter IC
132-CC1R5-2403SR-E
3.3V 1W DC-DC Converter IC 132-CC1R5-2403SR-E
DC DC CONVERTER 3.3V 1W Product overview: CC1R5-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2403SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 1W Product overview: CC1R5-2403SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2403SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Voltage - Output 1: 3.3V Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (1.5W)
Package: Tray
Product Status: Active
Type: Isolated Module
Voltage - Output 1: 3.3V
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC1R5-2403SR-E
Product Name 3.3V 1W DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data