The CC1R5-1212DR-E is a 1.5W isolated DC-DC converter in the CC-E series, offering dual output voltages of ±12V or ±15V with a maximum output current of ±0.06A or ±0.05A respectively. It operates from a 9 to 18V input, achieves 81% efficiency at nominal input, and features a surface mount (R) package. The unit supports remote on/off with negative logic, has input-to-output isolation of 500Vac, and operates in ambient temperatures from -40 to 85°C. Output voltage tolerance is ±3% for single outputs and ±5% for dual outputs, with ripple and noise of 120mV max for ±12/±15V models. The five-sided metal case reduces radiated noise, and no minimum load is required.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 9V - 18V Input
DC DC CNVRTR +/-12V TO +/-15V 1W
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-1212DR-E | 445-3314-ND | CC1R5-1212DR-E |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |