TDK-Lambda Americas Inc. 5V 1W DC-DC Converter IC CC1R5-1205SF-E

Description
DC DC CONVERTER 5V 1W Product overview: CC1R5-1205SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-1205SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: CC1R5-1205SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-1205SF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-CC1R5-1205SF-E - ERSAELECTRONICS PTE. LTD.
Singapore
5V 1W DC-DC Converter IC
132-CC1R5-1205SF-E
5V 1W DC-DC Converter IC 132-CC1R5-1205SF-E
DC DC CONVERTER 5V 1W Product overview: CC1R5-1205SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-1205SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: CC1R5-1205SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-1205SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Mount Modules - CC1R5-1205SF-E - 1007377-CC1R5-1205SF-E - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - CC1R5-1205SF-E
1007377-CC1R5-1205SF-E
Board Mount Modules - CC1R5-1205SF-E 1007377-CC1R5-1205SF-E
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007377-CC1R5-1205SF -E Length: 16.51 mm Mounting: SMD (SMT) Isolation: Isolated Height: 8.5 mm Weight: 3.2 g Power Rating: 1.5 W Number of Pins: 7 Isolation Voltage: 500 V Number of Outputs: 1 Output Current: 300 mA Voltage - Output 1: 5 V Output Power: 1.5 W Output Voltage: 5 V Width: 16.51 mm Categories: Board Mount Modules Case / Package: PDIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): MAX643AEPA; CC3-1205SF-E; CC6-1205SF-E; CC1R5-1212SF-E; REC3-1212SR/H1CC-1R5 -1205SF-E; CC1R51205SFE; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 16.6 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 1.5 W Max Output Current: 300 mA Min Input Voltage: 9 V Nominal Input Voltage: 12 V Current - Output 1: 300 mA Max Output Power: 1.5 W Nominal Output Voltage: 5 V Max Input Voltage (DC): 18 V Min Input Voltage (DC): 9 V

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007377-CC1R5-1205SF-E
Length: 16.51 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 8.5 mm
Weight: 3.2 g
Power Rating: 1.5 W
Number of Pins: 7
Isolation Voltage: 500 V
Number of Outputs: 1
Output Current: 300 mA
Voltage - Output 1: 5 V
Output Power: 1.5 W
Output Voltage: 5 V
Width: 16.51 mm
Categories: Board Mount Modules
Case / Package: PDIP
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): MAX643AEPA; CC3-1205SF-E; CC6-1205SF-E; CC1R5-1212SF-E; REC3-1212SR/H1CC-1R5-1205SF-E; CC1R51205SFE;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 16.6 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.5 W
Max Output Current: 300 mA
Min Input Voltage: 9 V
Nominal Input Voltage: 12 V
Current - Output 1: 300 mA
Max Output Power: 1.5 W
Nominal Output Voltage: 5 V
Max Input Voltage (DC): 18 V
Min Input Voltage (DC): 9 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC1R5-1205SF-E 1007377-CC1R5-1205SF-E
Product Name 5V 1W DC-DC Converter IC Board Mount Modules - CC1R5-1205SF-E
Package Type Other; Tray DIP; Other; PDIP
Output Voltage 5 volts 5 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data