TDK-Lambda Americas Inc., High Power Division DC-DC Converters CC1R5-0512SR-E

Description
TDK-Lambda CC1R5-0512SR-E
Request a Quote Datasheet
Description
TDK-Lambda CC1R5-0512SR-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 2040336 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040336
DC-DC Converters 2040336
TDK-Lambda CC1R5-0512SR-E

TDK-Lambda CC1R5-0512SR-E

Supplier's Site
DC-DC Converters - 2040335 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2040335
DC-DC Converters 2040335
TDK-Lambda CC1R5-0512SR-E

TDK-Lambda CC1R5-0512SR-E

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - 1349410-CC1R5-0512SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349410-CC1R5-0512SR-E
Power Supplies - Board Mount - DC DC Converters 1349410-CC1R5-0512SR-E
Win Source Part Number: 1349410-CC1R5-0512SR -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC1R5 California Prop 65: Warning Information

Win Source Part Number: 1349410-CC1R5-0512SR-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC1R5
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 2040336 1349410-CC1R5-0512SR-E
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Input Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers