TDK-Lambda Americas Inc. Power Supplies - Board Mount - DC DC Converters CC1R5-0512SF-E

Description
Win Source Part Number: 1183181-CC1R5-0512SF -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC-1R5-0512SF-E; CC1R50512SFE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2448,CC1R50512SF E Base Product Number: CC1R5
Request a Quote Datasheet
Description
Win Source Part Number: 1183181-CC1R5-0512SF -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC-1R5-0512SF-E; CC1R50512SFE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2448,CC1R50512SF E Base Product Number: CC1R5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1183181-CC1R5-0512SF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1183181-CC1R5-0512SF-E
Power Supplies - Board Mount - DC DC Converters 1183181-CC1R5-0512SF-E
Win Source Part Number: 1183181-CC1R5-0512SF -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC-1R5-0512SF-E; CC1R50512SFE; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2448,CC1R50512SF E Base Product Number: CC1R5

Win Source Part Number: 1183181-CC1R5-0512SF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12 ~ 15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
Alternative Parts (Cross-Reference): CC-1R5-0512SF-E; CC1R50512SFE;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2448,CC1R50512SFE
Base Product Number: CC1R5

Buy Now Datasheet
15V 1W DC-DC Converter IC - 132-CC1R5-0512SF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W DC-DC Converter IC
132-CC1R5-0512SF-E
15V 1W DC-DC Converter IC 132-CC1R5-0512SF-E
DC DC CONVERTER 12-15V 1W Product overview: CC1R5-0512SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512SF-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12-15V 1W Product overview: CC1R5-0512SF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512SF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1183181-CC1R5-0512SF-E 132-CC1R5-0512SF-E
Product Name Power Supplies - Board Mount - DC DC Converters 15V 1W DC-DC Converter IC
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details