TDK-Lambda Americas Inc. -12V -15V 1W DC-DC Converter IC CC1R5-0512DF-E

Description
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512DF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V -15V 1W DC-DC Converter IC - 132-CC1R5-0512DF-E - ERSAELECTRONICS PTE. LTD.
Singapore
-12V -15V 1W DC-DC Converter IC
132-CC1R5-0512DF-E
-12V -15V 1W DC-DC Converter IC 132-CC1R5-0512DF-E
DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512DF-E can be used for catalog matching and distributor lookup.

DC DC CNVRTR +/-12V TO +/-15V 1W Product overview: CC1R5-0512DF-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, -15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0512DF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1051407-CC1R5-0512DF-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051407-CC1R5-0512DF-E
Power Supplies - Board Mount - DC DC Converters 1051407-CC1R5-0512DF-E
Win Source Part Number: 1051407-CC1R5-0512DF -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 2 Current - Output (Max): 60mA, 60mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12 ~ 15V Voltage - Output 2: -12 ~ -15V Mounting Type: Through Hole Package / Case: 7-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm) Alternative Parts (Cross-Reference): CC6-0512DF-E; CC1R5-1212DF-E; CC3-0512DF-E; NMA0509DC; NMH0512DC; NKA0312DCCC-1R5-0512 DF-E; CC1R50512DFE; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: 445-2447,CC1R50512DF E Base Product Number: CC1R5

Win Source Part Number: 1051407-CC1R5-0512DF-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 2
Current - Output (Max): 60mA, 60mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12 ~ 15V
Voltage - Output 2: -12 ~ -15V
Mounting Type: Through Hole
Package / Case: 7-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
Alternative Parts (Cross-Reference): CC6-0512DF-E; CC1R5-1212DF-E; CC3-0512DF-E; NMA0509DC; NMH0512DC; NKA0312DCCC-1R5-0512DF-E; CC1R50512DFE;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: 445-2447,CC1R50512DFE
Base Product Number: CC1R5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC1R5-0512DF-E 1051407-CC1R5-0512DF-E
Product Name -12V -15V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-LP875484YFQR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.67 volts
Input Voltage 5 volts
IOUT 10 amps
View Details
2 suppliers
DC-DC Converters - 1238379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details