TDK Corporation Power Supplies - Board Mount DC DC Converters CC1R5-0505SR-E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Current - Output (Max): 300mA Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Current - Output (Max): 300mA Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Tray Product Status: Active Type: Isolated Module Current - Output (Max): 300mA Applications: ITE (Commercial) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (1.5W)
Package: Tray
Product Status: Active
Type: Isolated Module
Current - Output (Max): 300mA
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
DC-DC Converters - 1263524 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263524
DC-DC Converters 1263524
TDK-Lambda CC1R5-0505SR-E

TDK-Lambda CC1R5-0505SR-E

Supplier's Site
5V 1W DC-DC Converter IC - 132-CC1R5-0505SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-CC1R5-0505SR-E
5V 1W DC-DC Converter IC 132-CC1R5-0505SR-E
DC DC CONVERTER 5V 1W Product overview: CC1R5-0505SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0505SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: CC1R5-0505SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0505SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD - 778-CC1R5-0505SR-E - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD
778-CC1R5-0505SR-E
Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD 778-CC1R5-0505SR-E
Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD

Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1263524 132-CC1R5-0505SR-E 778-CC1R5-0505SR-E
Product Name Power Supplies - Board Mount DC DC Converters DC-DC Converters 5V 1W DC-DC Converter IC Module DC-DC 5VIN 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD
Package Type Other; Tray DIP; Other; Dip Other; Tray Other; 7-SMD Module
Input Voltage 9 volts 9 volts 4.5 volts
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details