TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount DC DC Converters CC1R5-0503SR-E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Active Type: Isolated Module Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Active Type: Isolated Module Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK-Lambda Americas Inc Category: Power Supplies - Board Mount DC DC Converters Series: CC-E (1.5W) Package: Active Type: Isolated Module Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK-Lambda Americas Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: CC-E (1.5W)
Package: Active
Type: Isolated Module
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V

Buy Now Datasheet
3.3V 1W DC-DC Converter IC - 132-CC1R5-0503SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W DC-DC Converter IC
132-CC1R5-0503SR-E
3.3V 1W DC-DC Converter IC 132-CC1R5-0503SR-E
DC DC CONVERTER 3.3V 1W Product overview: CC1R5-0503SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0503SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 1W Product overview: CC1R5-0503SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-0503SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC1R5-0503SR-E
Product Name Power Supplies - Board Mount DC DC Converters 3.3V 1W DC-DC Converter IC
Package Type Other; Active Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-LMR36520FADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details