Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051406-CC1R5-0305SF
Length: 16.6 mm
Mounting: SMD (SMT)
Height: 8.5 mm
Output Current: 300 mA
Output Power: 1.5 W
Width: 16.51 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1051406-CC1R5-0305SF-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - CC1R5-0305SF-E |
| Package Type | Other; Module |