TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC15-2405SFP-E

Description
Win Source Part Number: 1051403-CC15-2405SFP -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-P-E (15W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.51" L x 1.17" W x 0.27" H (38.4mm x 29.6mm x 6.8mm) Alternative Parts (Cross-Reference): PT3327N; CC15-2403SFP-E; CC15-2412SFP-E; CC30-2415SFP-E; CC15-4815SFP-E; CC30-4805SFP-E; CC15-4803SFP-ECC1524 05SFPE; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC152405SFPE,285-195 2 Base Product Number: CC15-2405
Request a Quote Datasheet
Description
Win Source Part Number: 1051403-CC15-2405SFP -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-P-E (15W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.51" L x 1.17" W x 0.27" H (38.4mm x 29.6mm x 6.8mm) Alternative Parts (Cross-Reference): PT3327N; CC15-2403SFP-E; CC15-2412SFP-E; CC30-2415SFP-E; CC15-4815SFP-E; CC30-4805SFP-E; CC15-4803SFP-ECC1524 05SFPE; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC152405SFPE,285-195 2 Base Product Number: CC15-2405
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1051403-CC15-2405SFP-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051403-CC15-2405SFP-E
Power Supplies - Board Mount - DC DC Converters 1051403-CC15-2405SFP-E
Win Source Part Number: 1051403-CC15-2405SFP -E Category: Power Supplies - Board Mount>DC DC Converters Series: CC-P-E (15W) Type: Isolated Module Package: Tray Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 20-DIP Module, 17 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.51" L x 1.17" W x 0.27" H (38.4mm x 29.6mm x 6.8mm) Alternative Parts (Cross-Reference): PT3327N; CC15-2403SFP-E; CC15-2412SFP-E; CC30-2415SFP-E; CC15-4815SFP-E; CC30-4805SFP-E; CC15-4803SFP-ECC1524 05SFPE; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Other Names: CC152405SFPE,285-195 2 Base Product Number: CC15-2405

Win Source Part Number: 1051403-CC15-2405SFP-E
Category: Power Supplies - Board Mount>DC DC Converters
Series: CC-P-E (15W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Control Features: Enable, Active Low
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 20-DIP Module, 17 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.51" L x 1.17" W x 0.27" H (38.4mm x 29.6mm x 6.8mm)
Alternative Parts (Cross-Reference): PT3327N; CC15-2403SFP-E; CC15-2412SFP-E; CC30-2415SFP-E; CC15-4815SFP-E; CC30-4805SFP-E; CC15-4803SFP-ECC152405SFPE;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Other Names: CC152405SFPE,285-1952
Base Product Number: CC15-2405

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1051403-CC15-2405SFP-E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1226883P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details