Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 865994-CC15-2403SRH-
Series: CC-P-E (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 4.5A 18V - 36V Input
Package: 20-SMD Module, 17 Leads
Package: Tray
Mounting: Surface Mount
Family Name: CC15-2403
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 865994-CC15-2403SRH-E |
| Product Name | Power Supplies Board Mount DCDC Converters - CC15-2403SRH-E |
| Package Type | Other; Tray |